Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | - |
---|---|
Terminal Material | Brass |
Product Range | - |
Connector Type | Solder Lug |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Insulator Material | Uninsulated |
Terminal, Compression Lug, 0.17In Solder | Newark Electronics |
TERMINAL, COMPRESSION LUG, 0.17IN SOLDER | element14 |
Where can I find additional details, specifications and documents for a SPC11126?
Additional datasheets, footprints and schematics for SPC11126 are listed on our Part Details page. You can also find images and similar parts to SPC11126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC11126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC11126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC11126 fall under?
The SPC11126 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to SPC11126 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC11126 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC11126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC11126 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC11126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC11126 often in real-time on the comparison pages.
What if I can't find stock of SPC11126?
You can fill out our help required form which you can use to request a quote for SPC11126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.