Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.42
Bluetooth Version | Bluetooth 4.1 |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Signal Range Max | - |
Data Rate | - |
Bluetooth Class | - |
Receive Sensitivity | -88dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
BLUETOOTH MODULE, V4.1, 3.6V | element14 |
SPBTLE-RFTR, Bluetooth Modules | RS |
Very low power module for Bluetooth Smart v4.1 (BLE) | Micros |
Bluetooth Module, V4.1, 3.6V | Newark Electronics |
SPBTLE-RF Series 3.6 V 2.4 GHz Very Low Power Network Processor Module | Future Electronics |
Where can I find additional details, specifications and documents for a SPBTLE-RFTR?
Additional datasheets, footprints and schematics for SPBTLE-RFTR are listed on our Part Details page. You can also find images and similar parts to SPBTLE-RFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPBTLE-RFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPBTLE-RFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPBTLE-RFTR fall under?
The SPBTLE-RFTR is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to SPBTLE-RFTR when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPBTLE-RFTR you can contact the distributor directly for product support, shipping queries etc.
Is the SPBTLE-RFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPBTLE-RFTR have stock available?
Authorised distributors including element14, Farnell, RS, Micros and Newark Electronics have stock available or on a lead time for SPBTLE-RFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPBTLE-RFTR often in real-time on the comparison pages.
What if I can't find stock of SPBTLE-RFTR?
You can fill out our help required form which you can use to request a quote for SPBTLE-RFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.