SPBTLE-RF0TR Wireless Systems & Modules by STMicroelectronics

BLUETOOTH MODULE V4.1 3.6V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.67

Distributor Stock
Logo for Farnell
Farnell
from US$7.37
1,010
in stock
Buy Now
Logo for element14
element14
from US$6.71
1,110
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$649.20
1,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.67
58
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Bluetooth Version Bluetooth 4.1
Supply Voltage Min 1.7V
Supply Voltage Max 3.6V
Signal Range Max -
Data Rate -
Bluetooth Class -
Receive Sensitivity -88dBm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

BLUETOOTH MODULE, V4.1, 3.6V | element14
SPBTLE-RF0 Series 1.7 to 3.6 V Network Processor Bluetooth v4.1 Module | Future Electronics
Bluetooth Module, V4.1, 3.6V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPBTLE-RF0TR?

Additional datasheets, footprints and schematics for SPBTLE-RF0TR are listed on our Part Details page. You can also find images and similar parts to SPBTLE-RF0TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPBTLE-RF0TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPBTLE-RF0TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPBTLE-RF0TR fall under?

The SPBTLE-RF0TR is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.

Can I view similar or alternative parts?

You can view similar parts to SPBTLE-RF0TR when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPBTLE-RF0TR you can contact the distributor directly for product support, shipping queries etc.

Is the SPBTLE-RF0TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPBTLE-RF0TR have stock available?

Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet Silica have stock available or on a lead time for SPBTLE-RF0TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPBTLE-RF0TR often in real-time on the comparison pages.

What if I can't find stock of SPBTLE-RF0TR?

You can fill out our help required form which you can use to request a quote for SPBTLE-RF0TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay