Status: | Unknown |
---|---|
Series: | ST Bluetooth Low Energy |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.2 |
---|---|
Supply Voltage Min | 1.7V |
Supply Voltage Max | 3.6V |
Signal Range Max | 50m |
Data Rate | 1Mbps |
Bluetooth Class | Class 1 Class 2 |
Receive Sensitivity | -84dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | ST Bluetooth Low Energy |
SVHC | No SVHC (07-Jul-2017) |
BLUETOOTH MODULE, V4.2, 1.7-3.6V | element14 |
ST Bluetooth Low Energy Module, V4.2, -84 dBm | Distrelec |
Bluetooth Module, V4.2, 1.7V-3.6V | Newark Electronics |
Where can I find additional details, specifications and documents for a SPBTLE-1S?
Additional datasheets, footprints and schematics for SPBTLE-1S are listed on our Part Details page. You can also find images and similar parts to SPBTLE-1S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPBTLE-1S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPBTLE-1S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPBTLE-1S fall under?
The SPBTLE-1S is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to SPBTLE-1S when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPBTLE-1S you can contact the distributor directly for product support, shipping queries etc.
Is the SPBTLE-1S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPBTLE-1S have stock available?
Authorised distributors including element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for SPBTLE-1S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPBTLE-1S often in real-time on the comparison pages.
What if I can't find stock of SPBTLE-1S?
You can fill out our help required form which you can use to request a quote for SPBTLE-1S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.