SP44909X-14 Temperature Sensors by TE Connectivity

GSFC SPACE QUALIFIED THERMISTOR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Connection Open End
Wire Length 760mm
Tolerance β-Value ±0.8%
Sensor Type Epoxy Coated NTC Thermistor
25/85 Beta Value 3943K
Ambient Temperature Range -55 – 90°C
Maximum Temperature 194°F, 90°C
抵抗の参照温度 25°C
Temperature Accuracy ± .2 from 0 – 70°C
Resistance (at Tref) 30kΩ

Alternative Descriptions

Thermistor NTC 30K Ohm 3943K 2-Pin | Avnet America
TEMPERATURE SENSORS | Richardson RFPD
NTC Thermistors 44909X GSFC 311P18-09E76R | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SP44909X-14?

Additional datasheets, footprints and schematics for SP44909X-14 are listed on our Part Details page. You can also find images and similar parts to SP44909X-14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SP44909X-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP44909X-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SP44909X-14 fall under?

The SP44909X-14 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.

Can I view similar or alternative parts?

You can view similar parts to SP44909X-14 when available in the Discrete NTC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SP44909X-14 you can contact the distributor directly for product support, shipping queries etc.

Is the SP44909X-14 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SP44909X-14 have stock available?

Authorised distributors including Avnet America, Richardson RFPD and Sager have stock available or on a lead time for SP44909X-14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SP44909X-14 often in real-time on the comparison pages.

What if I can't find stock of SP44909X-14?

You can fill out our help required form which you can use to request a quote for SP44909X-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay