SP44908X-19 Temperature Sensors by TE Connectivity

GSFC SPACE QUALIFIED THERMISTOR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$363.00

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$363.00
3
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Wire Connection Open End
Wire Length 76mm
Package Epoxy Radial Discrete
Sensor Type Epoxy Coated NTC Thermistor
Tolerance β-Value ±0.4%
25/85 Beta Value 3694K
Temperature Accuracy ± .1 from 0 – 70°C
Ambient Temperature Range -55 – 70°C
Resistance (at Tref) 10kΩ
Maximum Temperature 158°F, 70°C
抵抗の参照温度 25°C

Alternative Descriptions

Thermistor NTC 10kOhm 0.4% 76mm 2-Pin Radial | Avnet America
TEMPERATURE SENSORS | Richardson RFPD
NTC Thermistors GSFC SPACE QUALIFID THERMISTOR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SP44908X-19?

Additional datasheets, footprints and schematics for SP44908X-19 are listed on our Part Details page. You can also find images and similar parts to SP44908X-19 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SP44908X-19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP44908X-19 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SP44908X-19 fall under?

The SP44908X-19 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.

Can I view similar or alternative parts?

You can view similar parts to SP44908X-19 when available in the Discrete NTC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SP44908X-19 you can contact the distributor directly for product support, shipping queries etc.

Is the SP44908X-19 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SP44908X-19 have stock available?

Authorised distributors including Chip One Stop, Avnet America, Richardson RFPD and Sager have stock available or on a lead time for SP44908X-19.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SP44908X-19 often in real-time on the comparison pages.

What if I can't find stock of SP44908X-19?

You can fill out our help required form which you can use to request a quote for SP44908X-19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay