Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Connection | Open End |
---|---|
Wire Length | 150mm |
Package | Epoxy Radial Discrete |
Sensor Type | Epoxy Coated NTC Thermistor |
Tolerance β-Value | ±0.4% |
25/85 Beta Value | 3694K |
Temperature Accuracy | ± .1 from 0 – 70°C |
Ambient Temperature Range | -55 – 70°C |
Resistance (at Tref) | 10kΩ |
Maximum Temperature | 158°F, 70°C |
抵抗の参照温度 | 25°C |
Thermistor NTC 10kOhm 0.4% 150mm 2-Pin Radial | Avnet America |
TEMPERATURE SENSORS | Richardson RFPD |
NTC Thermistors THERM 44908X GSFC 311P18-08T15 | Sager |
Where can I find additional details, specifications and documents for a SP44908X-11?
Additional datasheets, footprints and schematics for SP44908X-11 are listed on our Part Details page. You can also find images and similar parts to SP44908X-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP44908X-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP44908X-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP44908X-11 fall under?
The SP44908X-11 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to SP44908X-11 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP44908X-11 you can contact the distributor directly for product support, shipping queries etc.
Is the SP44908X-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP44908X-11 have stock available?
Authorised distributors including Avnet America, Richardson RFPD and Sager have stock available or on a lead time for SP44908X-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP44908X-11 often in real-time on the comparison pages.
What if I can't find stock of SP44908X-11?
You can fill out our help required form which you can use to request a quote for SP44908X-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.