Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 25.4mm x 57.2mm |
Label Material | Polyester |
Label Colour | White |
Pack Quantity | 5000 |
Product Range | - |
Colour | White |
Label Height | 25.4mm |
Label Size | 25.4mm x 57.2mm |
Label Width | 57.2mm |
Legend | Blank |
Material | Polyester |
SVHC | No SVHC (07-Jul-2017) |
SP100225WE5 Label Type: Self-Laminating Label Style: Die-Cut Label Adhesive Type: Permanent Acrylic Adhesive Product Width: 25.4 mm Product Width: 1 in Self-Laminating Die-Cut Permanent Acrylic Adhesive 25.4 mm | Sp Self Laminating Polyester Label | Part Number: SP100225WE5 | Internal Number: A65855-000 | Alias Number: 1201662-8 | TE Connectivity | TE Store |
Sp100225We5 |Te Connectivity SP100225WE5 | Newark Electronics |
Label, Thermal Transfer, Self-Laminating, Polyester,1"x2.25" | TE Connectivity SP100225WE5 | RS Americas |
LABEL, SELF LAM, 25.4X57.2MM, RL 5K | element14 |
LABEL, SELF LAM, 25.4X57.2MM, RL 5K | Farnell |
Where can I find additional details, specifications and documents for a SP100225WE5?
Additional datasheets, footprints and schematics for SP100225WE5 are listed on our Part Details page. You can also find images and similar parts to SP100225WE5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP100225WE5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP100225WE5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP100225WE5 fall under?
The SP100225WE5 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to SP100225WE5 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP100225WE5 you can contact the distributor directly for product support, shipping queries etc.
Is the SP100225WE5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP100225WE5 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SP100225WE5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP100225WE5 often in real-time on the comparison pages.
What if I can't find stock of SP100225WE5?
You can fill out our help required form which you can use to request a quote for SP100225WE5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.