Status: | Unknown |
---|---|
Series: | SOMC Series |
RoHS: | Unknown |
Resistance | 47kohm |
---|---|
Product Range | SOMC Series |
No. of Elements | 8Elements |
Network Circuit Type | Isolated |
Resistor Case Style | SMD |
No. of Pins | 16Pins |
Voltage Rating | 50V |
Power Rating per Element | 160mW |
RES N/W, ISOLATED, 47K, 2%, SMD | Farnell |
Resistance:47Kohm | Newark Electronics |
SOMC Series 8 Elements 47 kOhm ▒2 % 50 V Thick Film Resistor Network - MDIP-16 | Future Electronics |
Resistor, Network, 47 kOhm, ± 2%, 1.28 W, 8 Resistors, Isolated, SMD DIP, Gull Wing, Surface Mount, Thick Film | Avnet America |
41K9269 | element14 |
Resistor, Network, 47 kOhm, ? 2%, 1.28 W, 8 Resistors, Isolated, SMD DIP, Gull Wing, Surface Mount, Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a SOMC160347K0GEA?
Additional datasheets, footprints and schematics for SOMC160347K0GEA are listed on our Part Details page. You can also find images and similar parts to SOMC160347K0GEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SOMC160347K0GEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SOMC160347K0GEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SOMC160347K0GEA fall under?
The SOMC160347K0GEA is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to SOMC160347K0GEA when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SOMC160347K0GEA you can contact the distributor directly for product support, shipping queries etc.
Is the SOMC160347K0GEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SOMC160347K0GEA have stock available?
Authorised distributors including Farnell, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SOMC160347K0GEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SOMC160347K0GEA often in real-time on the comparison pages.
What if I can't find stock of SOMC160347K0GEA?
You can fill out our help required form which you can use to request a quote for SOMC160347K0GEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.