Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.27
|
3,467
in stock
|
Buy Now | |
Chip One Stop
from US$1.55
|
67,044
in stock
|
Buy Now | |
TTI Europe
from US$0.96
|
26,200
in stock
|
Buy Now | |
Electro Enterprises
from US$1.27
|
9,500
in stock
|
Buy Now | |
element14
from US$2.21
|
3,467
in stock
|
Buy Now | |
Heilind Electronics
from US$2.03
|
2,772
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.03
|
831
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
730
in stock
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 4.3mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 16.5mm |
Wire Gauge | 22AWG |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Solder Sleeve / Shield Terminator with 22 AWG Lead |
Length | 16.5mm |
Termination Method | Solder |
Wire Size (AWG) | 22AWG |
Wire Size AWG Min | 22AWG |
SO63-3-55-22-90 | TTI Europe |
CABLE SHIELD TERMINATION, 4.3MM | element14 |
621836-000 1194914-4 SO63-3-55-22-90 | Heilind Electronics |
Solder Sleeve, Pvdf, 22Awg, Blue | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Polyvinylidene Fluoride Transparent Blue | Avnet America |
Where can I find additional details, specifications and documents for a SO63-3-55-22-90?
Additional datasheets, footprints and schematics for SO63-3-55-22-90 are listed on our Part Details page. You can also find images and similar parts to SO63-3-55-22-90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO63-3-55-22-90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO63-3-55-22-90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO63-3-55-22-90 fall under?
The SO63-3-55-22-90 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SO63-3-55-22-90 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO63-3-55-22-90 you can contact the distributor directly for product support, shipping queries etc.
Is the SO63-3-55-22-90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO63-3-55-22-90 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, Electro Enterprises, element14 and Farnell have stock available or on a lead time for SO63-3-55-22-90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO63-3-55-22-90 often in real-time on the comparison pages.
What if I can't find stock of SO63-3-55-22-90?
You can fill out our help required form which you can use to request a quote for SO63-3-55-22-90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.