Status: | Active |
---|---|
Series: | SNRVUD620CT |
RoHS: | Compliant |
Prices starting from US$0.21
Ultrafast 35 Nanosecond Recovery Time |
Low Forward Voltage Drop |
Low Leakage Mechanical Characteristics: |
Case: Epoxy, Molded |
Weight: 0.4 gram (approximately) |
Finish: All External Surfaces Corrosion Resistant and Terminal Leads are Readily Solderable |
Lead and Mounting Surface Temperature for Soldering Purposes: 260 C Max. for 10 Seconds |
NRVU Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Benefits |
---|
AEC-Q101 Qualified and PPAP Capable |
Applications |
---|
Power Conversion Circuit |
Gate Driving Circuit |
General Converters |
Gasoline Direct Injection |
End Products |
---|
Reverse Battery Protection |
Protection and Free-Wheeling |
Lighting |
Description | SNRVUD620CT |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Type | Ultrafast |
IO(rec) Max (A) | 6 |
trr Max (ns) | 35 |
VRRM Max (V) | 200 |
VFM Max (V) | 1.2 |
IFSM Max (A) | 50 |
IR Max (mA) | 0.005 |
Package Type | DPAK-3 |
Ultrafast 200V 6A/Reel Rohs Compliant: Yes |Onsemi SNRVUD620CTT4G | Newark Electronics |
Rectifiers ULTRAFAST 200V 6A | Future Electronics |
Super-Fast Recovery Rectifier 6A 3-Pin DPAK T/R | Avnet America |
RECTIFIER, AEC-Q101, 6A, 200V, TO-252 | Farnell |
Where can I find additional details, specifications and documents for a SNRVUD620CTT4G?
Additional datasheets, footprints and schematics for SNRVUD620CTT4G are listed on our Part Details page. You can also find images and similar parts to SNRVUD620CTT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SNRVUD620CTT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNRVUD620CTT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SNRVUD620CTT4G fall under?
The SNRVUD620CTT4G is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to SNRVUD620CTT4G when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SNRVUD620CTT4G you can contact the distributor directly for product support, shipping queries etc.
Is the SNRVUD620CTT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SNRVUD620CTT4G have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for SNRVUD620CTT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SNRVUD620CTT4G often in real-time on the comparison pages.
What if I can't find stock of SNRVUD620CTT4G?
You can fill out our help required form which you can use to request a quote for SNRVUD620CTT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.