Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.14
|
38,994
in stock
|
Buy Now |
PCI Bus Type | PCIe Redriver / Equalizer |
---|---|
PCI Express Base Spec | PCIe 1.0 PCIe 2.0 PCIe 3.0 |
Digital IC Case | WSON |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
8.0-Gbps SATA Express redriver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75LVPE801DRFT?
Additional datasheets, footprints and schematics for SN75LVPE801DRFT are listed on our Part Details page. You can also find images and similar parts to SN75LVPE801DRFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LVPE801DRFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LVPE801DRFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LVPE801DRFT fall under?
The SN75LVPE801DRFT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75LVPE801DRFT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LVPE801DRFT you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LVPE801DRFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LVPE801DRFT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN75LVPE801DRFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LVPE801DRFT often in real-time on the comparison pages.
What if I can't find stock of SN75LVPE801DRFT?
You can fill out our help required form which you can use to request a quote for SN75LVPE801DRFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.