Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$149.00
|
4
in stock
|
Buy Now |
Kit Application Type | Interface |
---|---|
Application Sub Type | SATA/SAS Redriver |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | SN75LVCP600S |
Product Range | - |
Kit Contents | Eval Board SN75LVCP600S Power Supply Documentation |
SVHC | No SVHC (27-Jun-2018) |
Features | Free Standing Evaluation for SAS or SATA Applications De Emphasis Equalization Squelch Threshold |
Evaluation Module for the LVCP600S | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75LVCP600SEVM?
Additional datasheets, footprints and schematics for SN75LVCP600SEVM are listed on our Part Details page. You can also find images and similar parts to SN75LVCP600SEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LVCP600SEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LVCP600SEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LVCP600SEVM fall under?
The SN75LVCP600SEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SN75LVCP600SEVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LVCP600SEVM you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LVCP600SEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LVCP600SEVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN75LVCP600SEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LVCP600SEVM often in real-time on the comparison pages.
What if I can't find stock of SN75LVCP600SEVM?
You can fill out our help required form which you can use to request a quote for SN75LVCP600SEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.