Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Differential Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75HVD11 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 75 |
Data Rate | 32Mbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Differential Driver/Receiver |
Logic Case Style | SOIC |
Logic IC Base Number | 7511 |
Logic IC Function | 7511 |
No. of Transceivers | 1 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage | 3.3V |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SN75HVD11DG4?
Additional datasheets, footprints and schematics for SN75HVD11DG4 are listed on our Part Details page. You can also find images and similar parts to SN75HVD11DG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75HVD11DG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75HVD11DG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75HVD11DG4 fall under?
The SN75HVD11DG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75HVD11DG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75HVD11DG4 you can contact the distributor directly for product support, shipping queries etc.
Is the SN75HVD11DG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75HVD11DG4 have stock available?
There is no stock from authorised distributors for SN75HVD11DG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75HVD11DG4 often in real-time on the comparison pages.
What if I can't find stock of SN75HVD11DG4?
You can fill out our help required form which you can use to request a quote for SN75HVD11DG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.