SN75ALS192NE4 Semiconductors - ICs by Texas Instruments

LINE DRIVER QUAD RS422 75ALS192

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Device Type Line
IC Interface Type RS422 RS485
No. of Drivers 4Drivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style DIP
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
IC Generic Number SN75ALS192
SVHC No SVHC (27-Jun-2018)
Base Number 75
IC Temperature Range Commercial
Line Bus Drive Receive Transceiver Type Quad Differential RS-422
Logic Function Number 75ALS192
Logic IC Base Number 75192
Logic IC Function Quadruple Differential Line Driver
Operating Temperature Range 0°C to +70°C
Output Voltage Max 6V
Propagation Delay 6ns
Supply Voltage Range 4.75V to 5.25V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75ALS192NE4?

Additional datasheets, footprints and schematics for SN75ALS192NE4 are listed on our Part Details page. You can also find images and similar parts to SN75ALS192NE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75ALS192NE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75ALS192NE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75ALS192NE4 fall under?

The SN75ALS192NE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN75ALS192NE4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75ALS192NE4 you can contact the distributor directly for product support, shipping queries etc.

Is the SN75ALS192NE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75ALS192NE4 have stock available?

There is no stock from authorised distributors for SN75ALS192NE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75ALS192NE4 often in real-time on the comparison pages.

What if I can't find stock of SN75ALS192NE4?

You can fill out our help required form which you can use to request a quote for SN75ALS192NE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay