SN75ALS192D Semiconductors - ICs by Texas Instruments

IC LINE DRIVER QUAD SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Farnell
Farnell
from US$0.91
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.87
-
Buy Now
Logo for element14
element14
from US$0.92
-
Buy Now

Specifications

Device Type Line
IC Interface Type RS422 RS485
No. of Drivers 4Drivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
IC Generic Number SN75ALS192
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.75V to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, Line Driver, Quad, Soic16 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75ALS192D?

Additional datasheets, footprints and schematics for SN75ALS192D are listed on our Part Details page. You can also find images and similar parts to SN75ALS192D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75ALS192D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75ALS192D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75ALS192D fall under?

The SN75ALS192D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN75ALS192D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75ALS192D you can contact the distributor directly for product support, shipping queries etc.

Is the SN75ALS192D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75ALS192D have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75ALS192D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75ALS192D often in real-time on the comparison pages.

What if I can't find stock of SN75ALS192D?

You can fill out our help required form which you can use to request a quote for SN75ALS192D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay