SN75ALS191P Drivers & Interfaces by Texas Instruments

DIFF LINE DRIVER DUAL 20MBAUD DIP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.02

Distributor Stock
Logo for RS
RS
from US$1.63
35
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.02
65,660
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.48
-
Buy Now
Logo for element14
element14
from US$2.57
-
Buy Now
Logo for Farnell
Farnell
from US$2.55
-
Buy Now

Specifications

Device Type Differential Line Driver
IC Interface Type RS422
No. of Drivers 2Drivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style DIP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
IC Generic Number SN75ALS191
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Dual Differential Line Driver | Texas Instruments
Dual Transmitter RS-422 | RS
Diff Line Driver, Dual, 20Mbaud, Dip-8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75ALS191P?

Additional datasheets, footprints and schematics for SN75ALS191P are listed on our Part Details page. You can also find images and similar parts to SN75ALS191P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75ALS191P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75ALS191P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75ALS191P fall under?

The SN75ALS191P is listed under Semiconductors - ICs > Drivers & Interfaces > Differential Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN75ALS191P when available in the Differential Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75ALS191P you can contact the distributor directly for product support, shipping queries etc.

Is the SN75ALS191P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75ALS191P have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75ALS191P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75ALS191P often in real-time on the comparison pages.

What if I can't find stock of SN75ALS191P?

You can fill out our help required form which you can use to request a quote for SN75ALS191P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay