Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75ALS181 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Transceiver, Rs232/Rs485, Soic-14 | Newark Electronics |
Differential Driver And Receiver Pair | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75ALS181NSR?
Additional datasheets, footprints and schematics for SN75ALS181NSR are listed on our Part Details page. You can also find images and similar parts to SN75ALS181NSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75ALS181NSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75ALS181NSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75ALS181NSR fall under?
The SN75ALS181NSR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75ALS181NSR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75ALS181NSR you can contact the distributor directly for product support, shipping queries etc.
Is the SN75ALS181NSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75ALS181NSR have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN75ALS181NSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75ALS181NSR often in real-time on the comparison pages.
What if I can't find stock of SN75ALS181NSR?
You can fill out our help required form which you can use to request a quote for SN75ALS181NSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.