Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
2,961
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
1,472
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
650
in stock
|
Buy Now | |
element14
from US$0.58
|
650
in stock
|
Buy Now | |
Farnell
from US$0.62
|
650
in stock
|
Buy Now | |
Texas Instruments
from US$0.25
|
-
|
Buy Now |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 2Outputs |
Output Voltage | 30V |
Output Current | 400mA |
Driver Case Style | SOIC |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75452 |
Device Type | Power |
IC Generic Number | 75452 |
IC Temperature Range | Commercial |
Logic Function Number | 75452 |
Logic IC Function | Dual 2-Input NAND Gate (Driver) |
No. of Pins | 8Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Surface Mount Device |
IC: driver | Transfer Multisort Elektronik |
Driver, Peripheral, 75452, Soic8 | Newark Electronics |
DRIVER, PERIPHERAL, 75452, SOIC8 | element14 |
Double Port NAND Buffers,SN75452BD | RS |
30-V Dual output driver with NAND logic inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75452BD?
Additional datasheets, footprints and schematics for SN75452BD are listed on our Part Details page. You can also find images and similar parts to SN75452BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75452BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75452BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75452BD fall under?
The SN75452BD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75452BD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75452BD you can contact the distributor directly for product support, shipping queries etc.
Is the SN75452BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75452BD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75452BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75452BD often in real-time on the comparison pages.
What if I can't find stock of SN75452BD?
You can fill out our help required form which you can use to request a quote for SN75452BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.