Status: | Unknown |
---|---|
Series: | SN752 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | TSSOP |
No. of Pins | 8Pins |
Operating Voltage | 6V |
Power Dissipation Pd | 60W |
Product Range | SN752 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75240 |
Diode Type | ESD Protection |
IC Temperature Range | Commercial |
No. of Outputs | 4Outputs |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | -9A |
Output Voltage | 7V |
Primary Input Voltage | 7V |
Termination Type | Surface Mount Device |
Usb Trans Suppressor, Smd, 75240 | Newark Electronics |
USB TRANS SUPPRESSOR, SMD, 75240 | element14 |
Where can I find additional details, specifications and documents for a SN75240PWR?
Additional datasheets, footprints and schematics for SN75240PWR are listed on our Part Details page. You can also find images and similar parts to SN75240PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75240PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75240PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75240PWR fall under?
The SN75240PWR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SN75240PWR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75240PWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN75240PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75240PWR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75240PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75240PWR often in real-time on the comparison pages.
What if I can't find stock of SN75240PWR?
You can fill out our help required form which you can use to request a quote for SN75240PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.