Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line |
---|---|
IC Interface Type | RS232 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75189 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75189 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Line Receiver |
Logic Function Number | 75189 |
No. of Drivers | 4Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 5V |
Propagation Delay | 25ns |
Supply Voltage Range | 4.5V to 5.5V |
LINE RECEIVER QUAD, 75189, SOIC14 | element14 |
RS232C 4x Receiver SO14 | Schukat Electronic |
Line Receiver Quad, 75189, Soic14 | Newark Electronics |
Quadruple Line Receiver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75189D?
Additional datasheets, footprints and schematics for SN75189D are listed on our Part Details page. You can also find images and similar parts to SN75189D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75189D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75189D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75189D fall under?
The SN75189D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75189D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75189D you can contact the distributor directly for product support, shipping queries etc.
Is the SN75189D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75189D have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Newark Electronics and Texas Instruments have stock available or on a lead time for SN75189D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75189D often in real-time on the comparison pages.
What if I can't find stock of SN75189D?
You can fill out our help required form which you can use to request a quote for SN75189D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.