SN75189AD Semiconductors - ICs by Texas Instruments

IC LINE RECEIVER QUAD RS232 75189

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
-
Buy Now
Logo for element14
element14
from US$0.59
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.34
-
Buy Now

Specifications

Device Type Line Receiver
IC Interface Type RS232
No. of Receivers 4Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number SN75189A
SVHC No SVHC (27-Jun-2018)
Base Number 75189
IC Temperature Range Commercial
Line Bus Drive Receive Transceiver Type Quad RS232
Logic Function Number 75189
No. of Channels 4Channels
No. of Drivers 0Drivers
Operating Temperature Range 0°C to +70°C
Propagation Delay 25ns
Supply Current 20mA
Supply Voltage Range 4.5V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, Line Receiver Quad Rs232, 75189 | Newark Electronics
Quadruple Line Receiver | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75189AD?

Additional datasheets, footprints and schematics for SN75189AD are listed on our Part Details page. You can also find images and similar parts to SN75189AD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75189AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75189AD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75189AD fall under?

The SN75189AD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN75189AD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75189AD you can contact the distributor directly for product support, shipping queries etc.

Is the SN75189AD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75189AD have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN75189AD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75189AD often in real-time on the comparison pages.

What if I can't find stock of SN75189AD?

You can fill out our help required form which you can use to request a quote for SN75189AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay