Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75188 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75188 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Quad RS232 |
Logic Function Number | 75188 |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 10.5V |
Propagation Delay | 220ns |
Supply Voltage Range | ± 7.5V to ± 15V |
RS232C 4x Driver SO14 | Schukat Electronic |
Quadruple Line Driver, Smd, 75188 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75188D?
Additional datasheets, footprints and schematics for SN75188D are listed on our Part Details page. You can also find images and similar parts to SN75188D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75188D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75188D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75188D fall under?
The SN75188D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75188D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75188D you can contact the distributor directly for product support, shipping queries etc.
Is the SN75188D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75188D have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75188D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75188D often in real-time on the comparison pages.
What if I can't find stock of SN75188D?
You can fill out our help required form which you can use to request a quote for SN75188D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.