Status: | Unknown |
---|---|
Series: | SNx5176B Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.02
|
1,440
in stock
|
Buy Now | |
Schukat Electronic
from US$0.42
|
11,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
2,231
in stock
|
Buy Now | |
Texas Instruments
from US$0.50
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
859
in stock
|
Buy Now | |
Micros
from US$0.78
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
-
|
Buy Now | |
Rapid Electronics
from US$1.83
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
Farnell
from US$1.46
|
-
|
Buy Now |
Device Type | Differential Transceiver |
---|---|
IC Interface Type | 2 Wire Serial |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | SNx5176B Series |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | SN75176B |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 75176 |
Device Marking | SN75176BP |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Differential |
Logic Function Number | 75176 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 60mA |
Supply Current | 42mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Transceiver Type | Differential |
RS485/422 Diff. Bus Transc. DIP8 | Schukat Electronic |
IC: interface | Transfer Multisort Elektronik |
Differential bus transceiver,SN75176BP | RS |
Differential bus transceiver | Texas Instruments |
RS-485/RS-422 Transceiver, Half-Duplex, 10Mbps, 5V, 0÷70°C | Micros |
Ic, Bus Transceiver, 75176, Dip8 | Newark Electronics |
Texas Instruments SN75176BP Linear IC Differential Bus-Transceiver DIP8 | Rapid Electronics |
Where can I find additional details, specifications and documents for a SN75176BP?
Additional datasheets, footprints and schematics for SN75176BP are listed on our Part Details page. You can also find images and similar parts to SN75176BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75176BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75176BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75176BP fall under?
The SN75176BP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75176BP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75176BP you can contact the distributor directly for product support, shipping queries etc.
Is the SN75176BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75176BP have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, RS, Texas Instruments and Chip One Stop have stock available or on a lead time for SN75176BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75176BP often in real-time on the comparison pages.
What if I can't find stock of SN75176BP?
You can fill out our help required form which you can use to request a quote for SN75176BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.