Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.85
|
82
in stock
|
Buy Now | |
Texas Instruments
from US$1.59
|
215,137
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.65
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$2.72
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
-
|
Buy Now | |
element14
from US$3.96
|
-
|
Buy Now | |
Farnell
from US$4.21
|
-
|
Buy Now |
Device Type | Line |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
IC Generic Number | SN75172 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75172 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Quad Differential RS-422 / RS-485 |
Logic Function Number | 75172 |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | 12V |
Propagation Delay | 45ns |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Quadruple Differential Line Driver | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Quad differential line driver,SN75172N | RS |
Line Driver Quad Rs485/Rs422, 75172 | Newark Electronics |
LINE DRIVER QUAD RS485/RS422, 75172 | element14 |
Where can I find additional details, specifications and documents for a SN75172N?
Additional datasheets, footprints and schematics for SN75172N are listed on our Part Details page. You can also find images and similar parts to SN75172N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75172N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75172N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75172N fall under?
The SN75172N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75172N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75172N you can contact the distributor directly for product support, shipping queries etc.
Is the SN75172N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75172N have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for SN75172N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75172N often in real-time on the comparison pages.
What if I can't find stock of SN75172N?
You can fill out our help required form which you can use to request a quote for SN75172N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.