Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.92
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.92
|
-
|
Buy Now |
Logic Family / Base Number | 74S283 |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Input Voltage Min | 800mV |
Input Voltage Max | 2V |
No. of Bits | 4bit |
Propagation Delay | 16ns |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Logic IC Family | 74S |
Logic IC Base Number | 74283, 74283 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 800mV to 2V |
Logic Function Number | 74283 |
Logic IC Function | 4Bit Binary Full Adder with Fast Carry |
Logic Type | Binary Full Adder with Fast Carry |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
4-Bit Binary Full Adders With Fast Carry | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74S283N?
Additional datasheets, footprints and schematics for SN74S283N are listed on our Part Details page. You can also find images and similar parts to SN74S283N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74S283N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74S283N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74S283N fall under?
The SN74S283N is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74S283N when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74S283N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74S283N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74S283N have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74S283N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74S283N often in real-time on the comparison pages.
What if I can't find stock of SN74S283N?
You can fill out our help required form which you can use to request a quote for SN74S283N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.