SN74S124N Clock Timing & Frequency Management by Texas Instruments

IC LOGIC 74S VCO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.23

Distributor Stock
Logo for Newark
Newark
from US$9.54
No stock
Buy Now
Logo for element14
element14
from US$10.06
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.23
-
Buy Now

Specifications

Frequency 85MHz
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Digital IC Case DIP
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Clock External Input Yes
Logic Case Style DIP
Logic Function Number 74124
Logic IC Base Number 74124
Logic IC Function Dual Voltage Controlled Oscillators
Logic Type Voltage Controlled Oscillator
No. of Channels 2Channels
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.75V to 5.25V
Termination Type Through Hole

Alternative Descriptions

Ic, Logic, 74S, Vco | Newark Electronics
Dual Voltage-Controlled Oscillators | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74S124N?

Additional datasheets, footprints and schematics for SN74S124N are listed on our Part Details page. You can also find images and similar parts to SN74S124N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74S124N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74S124N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74S124N fall under?

The SN74S124N is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.

Can I view similar or alternative parts?

You can view similar parts to SN74S124N when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74S124N you can contact the distributor directly for product support, shipping queries etc.

Is the SN74S124N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74S124N have stock available?

Authorised distributors including Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN74S124N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74S124N often in real-time on the comparison pages.

What if I can't find stock of SN74S124N?

You can fill out our help required form which you can use to request a quote for SN74S124N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay