Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
540
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
144
in stock
|
Buy Now | |
element14
from US$0.18
|
144
in stock
|
Buy Now | |
Farnell
from US$0.18
|
144
in stock
|
Buy Now | |
CoreStaff
from US$0.20
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
1
in stock
|
Buy Now | |
Texas Instruments
from US$0.11
|
-
|
Buy Now |
Logic Family / Base Number | 74LVC573 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State |
Propagation Delay | 6.9ns |
Output Current | 24mA |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
No. of Bits | 8bit |
Logic IC Family | 74LVC |
Logic IC Base Number | 74573 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Latch Transparent 3-ST Octal D-Type | RS |
Transparent Latch, D-Type, Tssop-20 | Newark Electronics |
TRANSPARENT LATCH, D-TYPE, TSSOP-20 | element14 |
Octal Transparent D-Type Latches With 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVC573APWR?
Additional datasheets, footprints and schematics for SN74LVC573APWR are listed on our Part Details page. You can also find images and similar parts to SN74LVC573APWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC573APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC573APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC573APWR fall under?
The SN74LVC573APWR is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC573APWR when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC573APWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC573APWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC573APWR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for SN74LVC573APWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC573APWR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC573APWR?
You can fill out our help required form which you can use to request a quote for SN74LVC573APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.