SN74LVC2G14DCKR Logic by Texas Instruments

IC INVERTER SMD SC-70-6 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

This dual Schmitt-trigger inverter is designed for 1.65-V to 5.5-V VCC operation. NanoFree™ package technology is a major breakthrough in IC packaging concepts, using the die as the package. The SN74LVC2G14 device contains two inverters and performs the Boolean function Y = A. The device functions as two independent inverters, but because of Schmitt action, it may have different input threshold levels for positive-going (VT+) and negative-going (VT–) signals. This device is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for RS
RS
from US$0.07
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.12
5,840
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
-
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.05
-
Buy Now
Logo for Farnell
Farnell
from US$0.13
-
Buy Now

Specifications

Logic Family / Base Number 74LVC2G14
Logic Type Inverter
Output Current 32mA
No. of Inputs 1
Supply Voltage Min 1.65V
Supply Voltage Max 5.5V
Logic Case Style SC-70
No. of Pins 6Pins
Logic IC Family 74LVC
Logic IC Base Number 742G14, 7414
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 742G14
Logic Function Number 742G14
Logic IC Function Dual Schmitt Trigger Inverter
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
SN74LVC2G14DCKR, Inverter Schmitt | RS
Ic, Inverter, Smd, Sc-70-6 | Newark Electronics
2-ch, 1.65-V to 5.5-V inverters with Schmitt-Trigger inputs | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LVC2G14DCKR?

Additional datasheets, footprints and schematics for SN74LVC2G14DCKR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G14DCKR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LVC2G14DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G14DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LVC2G14DCKR fall under?

The SN74LVC2G14DCKR is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LVC2G14DCKR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G14DCKR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LVC2G14DCKR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LVC2G14DCKR have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN74LVC2G14DCKR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LVC2G14DCKR often in real-time on the comparison pages.

What if I can't find stock of SN74LVC2G14DCKR?

You can fill out our help required form which you can use to request a quote for SN74LVC2G14DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay