Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
3,190
in stock
|
Buy Now | |
Texas Instruments
from US$0.13
|
10,261
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
1,013
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
968
in stock
|
Buy Now | |
element14
from US$0.19
|
968
in stock
|
Buy Now | |
Farnell
from US$0.19
|
968
in stock
|
Buy Now |
Logic Family / Base Number | 74LVC2G08 |
---|---|
Logic Type | AND |
Output Current | 32mA |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SSOP |
No. of Pins | 8Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G08, 7408 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 742G08 |
Logic Function Number | 742G08 |
Logic IC Function | Dual 2-Input Positive AND Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
2-ch, 2-input 1.65-V to 5.5-V 32 mA drive strength AND gate | Texas Instruments |
AND Gate Dual 2-IN CMOS 8-Pin SSOP | RS |
Ic, Dual 2 Input And Gate, Smd | Newark Electronics |
IC, DUAL 2 INPUT AND GATE, SMD | element14 |
Where can I find additional details, specifications and documents for a SN74LVC2G08DCTR?
Additional datasheets, footprints and schematics for SN74LVC2G08DCTR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G08DCTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G08DCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G08DCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G08DCTR fall under?
The SN74LVC2G08DCTR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G08DCTR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G08DCTR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G08DCTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2G08DCTR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN74LVC2G08DCTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G08DCTR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G08DCTR?
You can fill out our help required form which you can use to request a quote for SN74LVC2G08DCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.