Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
843
in stock
|
Buy Now | |
Texas Instruments
from US$0.12
|
46,003
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,384
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
843
in stock
|
Buy Now | |
element14
from US$0.19
|
843
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
647
in stock
|
Buy Now |
Logic Family / Base Number | 74LVC2G02 |
---|---|
Logic Type | NOR Gate |
Output Current | - |
No. of Inputs | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | VSSOP |
No. of Pins | 8Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 742G02 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
2-ch, 2-input, 1.65-V to 5.5-V NOR gates | Texas Instruments |
Nor Gate, Dual, 2 I/P, Vssop-8 | Newark Electronics |
NOR GATE, DUAL, 2 I/P, VSSOP-8 | element14 |
IC: digital | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SN74LVC2G02DCUR?
Additional datasheets, footprints and schematics for SN74LVC2G02DCUR are listed on our Part Details page. You can also find images and similar parts to SN74LVC2G02DCUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G02DCUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC2G02DCUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G02DCUR fall under?
The SN74LVC2G02DCUR is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G02DCUR when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G02DCUR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G02DCUR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC2G02DCUR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC2G02DCUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G02DCUR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G02DCUR?
You can fill out our help required form which you can use to request a quote for SN74LVC2G02DCUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.