Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74LVC257 |
---|---|
Logic Type | Data Selector / Multiplexer |
No. of Channels | 4Channels |
Line Configuration | 2 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic Case Style | TSSOP |
No. of Pins | 16Pins |
Logic IC Family | 74LVC |
Logic IC Base Number | 74257 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quadruple 2-Line To 1-Line Data Selector/Multiplexer With 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVC257APWR?
Additional datasheets, footprints and schematics for SN74LVC257APWR are listed on our Part Details page. You can also find images and similar parts to SN74LVC257APWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC257APWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC257APWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC257APWR fall under?
The SN74LVC257APWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC257APWR when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC257APWR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC257APWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC257APWR have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for SN74LVC257APWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC257APWR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC257APWR?
You can fill out our help required form which you can use to request a quote for SN74LVC257APWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.