Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.37
|
66,179
in stock
|
Buy Now |
Logic Family / Base Number | 74LVC245 |
---|---|
Logic Device Type | Transceiver |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 74245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Octal Bus Transceiver With 3-State Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LVC245APWT?
Additional datasheets, footprints and schematics for SN74LVC245APWT are listed on our Part Details page. You can also find images and similar parts to SN74LVC245APWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC245APWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC245APWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC245APWT fall under?
The SN74LVC245APWT is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC245APWT when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC245APWT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC245APWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC245APWT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LVC245APWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC245APWT often in real-time on the comparison pages.
What if I can't find stock of SN74LVC245APWT?
You can fill out our help required form which you can use to request a quote for SN74LVC245APWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.