Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
760
in stock
|
Buy Now | |
Texas Instruments
from US$0.06
|
25,881
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
3,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,310
in stock
|
Buy Now | |
element14
from US$0.09
|
3,310
in stock
|
Buy Now | |
Farnell
from US$0.09
|
3,310
in stock
|
Buy Now |
No. of Channels | 1Channels |
---|---|
Output Current | - |
Logic Type | Schmitt Trigger Buffer |
Input Level | - |
No. of Pins | 5Pins |
Logic Case Style | SOT-553 |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Inputs | 1 |
Single 1.65-V to 5.5-V buffer with Schmitt-Trigger inputs | Texas Instruments |
Logic, Schmitt Trigger Buffer, Sot-553-5 | Newark Electronics |
LOGIC, SCHMITT TRIGGER BUFFER, SOT-553-5 | element14 |
Single Schmitt Buffer SOT553 | RS |
Where can I find additional details, specifications and documents for a SN74LVC1G17DRLR?
Additional datasheets, footprints and schematics for SN74LVC1G17DRLR are listed on our Part Details page. You can also find images and similar parts to SN74LVC1G17DRLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G17DRLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC1G17DRLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G17DRLR fall under?
The SN74LVC1G17DRLR is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G17DRLR when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G17DRLR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G17DRLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC1G17DRLR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC1G17DRLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G17DRLR often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G17DRLR?
You can fill out our help required form which you can use to request a quote for SN74LVC1G17DRLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.