SN74LV00APW. Logic by Texas Instruments

IC QUAD POSITIVE-NAND GATE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now
Logo for element14
element14
from US$0.34
-
Buy Now

Specifications

Logic Family / Base Number 74LV00
Logic Type NAND
Output Current 12mA
No. of Inputs 2
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic Case Style TSSOP
No. of Pins 14Pins
Logic IC Family 74LV
Logic IC Base Number 7400
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 5.5V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LV00APW.?

Additional datasheets, footprints and schematics for SN74LV00APW. are listed on our Part Details page. You can also find images and similar parts to SN74LV00APW. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LV00APW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV00APW. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LV00APW. fall under?

The SN74LV00APW. is listed under Semiconductors - ICs > Logic > Gates & Inverters.

Can I view similar or alternative parts?

You can view similar parts to SN74LV00APW. when available in the Gates & Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV00APW. you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LV00APW. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LV00APW. have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for SN74LV00APW..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LV00APW. often in real-time on the comparison pages.

What if I can't find stock of SN74LV00APW.?

You can fill out our help required form which you can use to request a quote for SN74LV00APW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay