SN74LS92D Logic by Texas Instruments

LOGIC DIV-BY-12 DECADE CNTR 14SOIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.61
46
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.98
-
Buy Now

Specifications

Logic Family / Base Number 74LS92
Counter Type Divide-By-12
Clock Frequency 42MHz
Count Maximum 11
Logic Case Style SOIC
No. of Pins 14Pins
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Logic IC Family 74LS
Logic IC Base Number 7492, 7492
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Count Max 12
Logic Function Number 7492
Logic IC Function Divide-By-Twelve Decade Counter
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 4.75V to 5.25V
Termination Type Surface Mount Device

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Divide-By-Twelve Counter | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LS92D?

Additional datasheets, footprints and schematics for SN74LS92D are listed on our Part Details page. You can also find images and similar parts to SN74LS92D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LS92D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS92D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LS92D fall under?

The SN74LS92D is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to SN74LS92D when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS92D you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LS92D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LS92D have stock available?

Authorised distributors including Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for SN74LS92D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LS92D often in real-time on the comparison pages.

What if I can't find stock of SN74LS92D?

You can fill out our help required form which you can use to request a quote for SN74LS92D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay