Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.89
|
836
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
836
in stock
|
Buy Now | |
element14
from US$1.78
|
836
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
26
in stock
|
Buy Now | |
Texas Instruments
from US$0.78
|
-
|
Buy Now |
Logic Family / Base Number | 74LS390 |
---|---|
Counter Type | Decade |
Clock Frequency | 35MHz |
Count Maximum | 10 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74390, 74390 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74LS390 |
IC Generic Number | 74LS390 |
IC Temperature Range | Commercial |
Input Current Max | 0.1mA |
Logic Function Number | 74390 |
Logic IC Function | Dual Decade Ripple Counter |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Ic, 74Ls, 74Ls390, Dip16, 5.25V | Newark Electronics |
IC, 74LS, 74LS390, DIP16, 5.25V | element14 |
IC: digital | Transfer Multisort Elektronik |
Dual 4-Bit Decade Counters | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS390N?
Additional datasheets, footprints and schematics for SN74LS390N are listed on our Part Details page. You can also find images and similar parts to SN74LS390N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS390N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS390N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS390N fall under?
The SN74LS390N is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS390N when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS390N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS390N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS390N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for SN74LS390N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS390N often in real-time on the comparison pages.
What if I can't find stock of SN74LS390N?
You can fill out our help required form which you can use to request a quote for SN74LS390N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.