Status: | Unknown |
---|---|
Series: | OR Gate |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
1,159
in stock
|
Buy Now | |
Texas Instruments
from US$0.23
|
9,621
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
1,848
in stock
|
Buy Now | |
Jameco Electronics
from US$0.52
|
1,440
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
1,077
in stock
|
Buy Now | |
Micros
from US$0.30
|
644
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
529
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now |
Logic Family / Base Number | 74LS32 |
---|---|
Logic Type | OR |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74LS |
Logic IC Base Number | 7432, 7432 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | OR Gate |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74LS32 |
IC Generic Number | 74LS32 |
Logic Function Number | 32 |
Logic IC Function | Quadruple 2-Input Positive-OR Gate |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
4-ch, 2-input, 4.75-V to 5.25-V, 16-mA drive strength bipolar OR gate with TTL-compatible inputs | Texas Instruments |
Major Brands 74LS32 QUAD 2-INPUT POSITIVE OR GATE DIP-14 15 pcs | Jameco Electronics |
Quad 2i/p OR gate,SN74LS32N DIP14 | RS |
IC: digital | Transfer Multisort Elektronik |
Quad 2-Input OR Gate | Micros |
Texas Instruments SN74LS32N Quad 2 Input Pos OR Gate | Rapid Electronics |
Logic, Quad 2-Input Or Gate, 14Dip | Newark Electronics |
LOGIC, QUAD 2-INPUT OR GATE, 14DIP | element14 |
Where can I find additional details, specifications and documents for a SN74LS32N?
Additional datasheets, footprints and schematics for SN74LS32N are listed on our Part Details page. You can also find images and similar parts to SN74LS32N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS32N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS32N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS32N fall under?
The SN74LS32N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS32N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS32N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS32N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS32N have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Jameco Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for SN74LS32N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS32N often in real-time on the comparison pages.
What if I can't find stock of SN74LS32N?
You can fill out our help required form which you can use to request a quote for SN74LS32N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.