Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.10
|
860
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
860
in stock
|
Buy Now | |
element14
from US$1.27
|
860
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
657
in stock
|
Buy Now | |
Schukat Electronic
from US$0.59
|
225
in stock
|
Buy Now | |
Jameco Electronics
from US$0.35
|
22
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
-
|
Buy Now |
Logic Family / Base Number | 74LS156 |
---|---|
Logic Type | Decoder / Demultiplexer |
No. of Channels | - |
Line Configuration | 2 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Logic IC Family | 74LS |
Logic IC Base Number | 74156, 74156 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Applications | 3 to 8 Line Decoder Dual 2 to 4 Line Decoder Dual 1 to 4 Line Demultiplexer |
Base Number | 74156 |
Logic Function Number | 74156 |
Logic IC Function | Dual 2-to-4 Line Decoder/Demultiplexer with Open-Collector Output |
No. of Outputs | 8Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 8mA |
Ratio | 2 |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Ic, Decoder/Demux | Newark Electronics |
IC, DECODER/DEMUX | element14 |
Dual 2to4 Demultiplex DIP16 | Schukat Electronic |
IC,74LS156 | Jameco Electronics |
Dual 2-Line to 4-Line Decoders/Demultiplexers with Open-Collector Outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS156N?
Additional datasheets, footprints and schematics for SN74LS156N are listed on our Part Details page. You can also find images and similar parts to SN74LS156N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS156N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS156N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS156N fall under?
The SN74LS156N is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to SN74LS156N when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS156N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS156N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS156N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Schukat Electronic have stock available or on a lead time for SN74LS156N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS156N often in real-time on the comparison pages.
What if I can't find stock of SN74LS156N?
You can fill out our help required form which you can use to request a quote for SN74LS156N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.