Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,006
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
1,000
in stock
|
Buy Now | |
Jameco Electronics
from US$0.59
|
855
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
736
in stock
|
Buy Now | |
element14
from US$0.62
|
736
in stock
|
Buy Now | |
Farnell
from US$0.66
|
736
in stock
|
Buy Now | |
Texas Instruments
from US$0.26
|
-
|
Buy Now |
Logic Family / Base Number | 74LS112 |
---|---|
Flip-Flop Type | JK |
Propagation Delay | 15ns |
Frequency | 30MHz |
Output Current | 8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Trigger Type | Negative Edge |
IC Output Type | Complementary |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74112, 74112 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74112 |
Logic Function Number | 74112 |
Logic IC Function | Dual J-K Negative-Edge-Triggered Flip-Flop with Preset and Clear |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
IC: digital | Transfer Multisort Elektronik |
Major Brands 74LS112 DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOP DIP-16 15 pcs | Jameco Electronics |
Ic, Flip-Flop, 2 Circuits | Newark Electronics |
IC, FLIP-FLOP, 2 CIRCUITS | element14 |
Dual J-K flip-flop,SN74LS112AN DIP16 | RS |
Dual J-K Negative-Edge-Triggered Flip-Flops With Clear And Preset | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS112AN?
Additional datasheets, footprints and schematics for SN74LS112AN are listed on our Part Details page. You can also find images and similar parts to SN74LS112AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS112AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS112AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS112AN fall under?
The SN74LS112AN is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74LS112AN when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS112AN you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS112AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS112AN have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Jameco Electronics, Newark Electronics and element14 have stock available or on a lead time for SN74LS112AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS112AN often in real-time on the comparison pages.
What if I can't find stock of SN74LS112AN?
You can fill out our help required form which you can use to request a quote for SN74LS112AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.