Status: | Unknown |
---|---|
Series: | SN5408 |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
683
in stock
|
Buy Now | |
Jameco Electronics
from US$0.79
|
8,905
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,374
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
1,580
in stock
|
Buy Now | |
element14
from US$0.32
|
1,580
in stock
|
Buy Now | |
Farnell
from US$0.32
|
1,580
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
1,332
in stock
|
Buy Now | |
CoreStaff
from US$0.30
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
-
|
Buy Now | |
Texas Instruments
from US$0.24
|
-
|
Buy Now |
Logic Family / Base Number | 74LS08 |
---|---|
Logic Type | AND |
Output Current | 8mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74LS |
Logic IC Base Number | 7408, 7408 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | SN5408 |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7408 |
Logic IC Function | Quadruple 2-Input Positive-AND Gate |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Major Brands 74LS08 QUAD 2-INPUT POSITIVE AND GATE DIP-14 15 pcs | Jameco Electronics |
Logic, Quad 2-Input And Gate, 14Dip | Newark Electronics |
LOGIC, QUAD 2-INPUT AND GATE, 14DIP | element14 |
IC: digital | Transfer Multisort Elektronik |
Quad 2i/p AND gate,SN74LS08N DIP14 | RS |
Texas Instruments SN74LS08N Quad 2 Input Positive AND Gates DIP14 | Rapid Electronics |
4-ch, 2-input, 4.75-V to 5.25-V 16-mA drive strength bipolar AND gate | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74LS08N?
Additional datasheets, footprints and schematics for SN74LS08N are listed on our Part Details page. You can also find images and similar parts to SN74LS08N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS08N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS08N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS08N fall under?
The SN74LS08N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74LS08N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS08N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS08N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS08N have stock available?
Authorised distributors including Jameco Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LS08N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS08N often in real-time on the comparison pages.
What if I can't find stock of SN74LS08N?
You can fill out our help required form which you can use to request a quote for SN74LS08N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.