Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
990
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
11,160
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
3,680
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
1,671
in stock
|
Buy Now | |
element14
from US$0.77
|
990
in stock
|
Buy Now | |
Jameco Electronics
from US$0.55
|
408
in stock
|
Buy Now | |
Micros
from US$0.47
|
328
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT573 |
---|---|
Latch Type | D Type Transparent |
IC Output Type | Tri State Non Inverted |
Propagation Delay | 27ns |
Output Current | 6mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | 74HCT |
Logic IC Base Number | 74573, 74573 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HCT573 |
Logic Function Number | 74573 |
Logic IC Function | Octal Transparent D-Type Latch (3-State) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Octal Transparent D-Type Latches With 3-State Outputs | Texas Instruments |
Octal Latch 3-State DIP20 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Major Brands 74HCT573 Tri State Octal D type Transparent Latch DIP 20 15 pcs | Jameco Electronics |
Octal Transparent D-Type Latch w/ 3-State Outputs | Micros |
Ic, Octal D-Type Latch, 74Hct573 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HCT573N?
Additional datasheets, footprints and schematics for SN74HCT573N are listed on our Part Details page. You can also find images and similar parts to SN74HCT573N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT573N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT573N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT573N fall under?
The SN74HCT573N is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT573N when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT573N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT573N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT573N have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for SN74HCT573N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT573N often in real-time on the comparison pages.
What if I can't find stock of SN74HCT573N?
You can fill out our help required form which you can use to request a quote for SN74HCT573N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.