Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | 74HCT374 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 25ns |
Frequency | 40MHz |
Output Current | - |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Trigger Type | Positive Edge |
IC Output Type | Tri State Non Inverted |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74374 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SN74HCT374PWT?
Additional datasheets, footprints and schematics for SN74HCT374PWT are listed on our Part Details page. You can also find images and similar parts to SN74HCT374PWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT374PWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT374PWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT374PWT fall under?
The SN74HCT374PWT is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT374PWT when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT374PWT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT374PWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT374PWT have stock available?
There is no stock from authorised distributors for SN74HCT374PWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT374PWT often in real-time on the comparison pages.
What if I can't find stock of SN74HCT374PWT?
You can fill out our help required form which you can use to request a quote for SN74HCT374PWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.