Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
2,232
in stock
|
Buy Now | |
Schukat Electronic
from US$0.16
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Texas Instruments
from US$0.08
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT138 |
---|---|
Logic Type | 3-to-8 Line Decoder / Demultiplexer |
No. of Outputs | 8Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74138 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC: digital | Transfer Multisort Elektronik |
3 to 8 Line Decoder SO16 | Schukat Electronic |
Decoder/Demultiplexer, 3:8, Soic-16 | Newark Electronics |
DECODER/DEMULTIPLEXER, 3:8, SOIC-16 | element14 |
3-Line To 8-Line Decoders/Demultiplexers | Texas Instruments |
DECODER/DEMULTIPLEXER, 3: 8, SOIC-16 | Farnell |
Where can I find additional details, specifications and documents for a SN74HCT138DR?
Additional datasheets, footprints and schematics for SN74HCT138DR are listed on our Part Details page. You can also find images and similar parts to SN74HCT138DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT138DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT138DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT138DR fall under?
The SN74HCT138DR is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT138DR when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT138DR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT138DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT138DR have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for SN74HCT138DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT138DR often in real-time on the comparison pages.
What if I can't find stock of SN74HCT138DR?
You can fill out our help required form which you can use to request a quote for SN74HCT138DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.