Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
960
in stock
|
Buy Now | |
Micros
from US$0.30
|
585
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
558
in stock
|
Buy Now | |
Schukat Electronic
from US$0.34
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
Rapid Electronics
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Texas Instruments
from US$0.19
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT02 |
---|---|
Logic Type | NOR |
Output Current | 4mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 7402, 7402 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 7402 |
Logic IC Function | Quadruple 2-Input Positive-NOR Gate |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Quad 2-Input NOR Gate | Micros |
IC: digital | Transfer Multisort Elektronik |
Quad 2Inp NOR Gate DIP14 | Schukat Electronic |
Logic, Quad 2-In Nor Gate, 14Dip | Newark Electronics |
Texas Instruments SN74HCT02N Logic Quad 2 Input NOR Gate DIP14 | Rapid Electronics |
4-ch, 2-input, 4.5-V to 5.5-V NOR gates with TTL-compatible CMOS inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HCT02N?
Additional datasheets, footprints and schematics for SN74HCT02N are listed on our Part Details page. You can also find images and similar parts to SN74HCT02N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT02N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT02N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT02N fall under?
The SN74HCT02N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT02N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT02N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT02N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT02N have stock available?
Authorised distributors including Chip One Stop, Micros, Transfer Multisort Elektronik, Schukat Electronic and Newark Electronics have stock available or on a lead time for SN74HCT02N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT02N often in real-time on the comparison pages.
What if I can't find stock of SN74HCT02N?
You can fill out our help required form which you can use to request a quote for SN74HCT02N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.