Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,050
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
2,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
1,770
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,148
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
733
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
279
in stock
|
Buy Now | |
element14
from US$0.28
|
279
in stock
|
Buy Now | |
Farnell
from US$0.27
|
279
in stock
|
Buy Now | |
Texas Instruments
from US$0.19
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT00 |
---|---|
Logic Type | NAND |
Output Current | 4mA |
No. of Inputs | 2 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | 74HCT |
Logic IC Base Number | 7400, 7400 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HCT00 |
Logic Function Number | 7400 |
Logic IC Function | Quadruple 2-Input Positive NAND-Gates |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Quad 2Inp NAND Gate DIP14 | Schukat Electronic |
IC: digital | Transfer Multisort Elektronik |
Quad 2 i/p NAND gate,SN74HCT00N DIP14 | RS |
Texas Instruments SN74HCT00N Quad 2 Input NAND Gate DIL | Rapid Electronics |
Quad 2-Input Nand, 74Hct00, Dip14 | Newark Electronics |
QUAD 2-INPUT NAND, 74HCT00, DIP14 | element14 |
4-ch, 2-input, 4.5-V to 5.5-V NAND gates with TTL-compatible CMOS inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HCT00N?
Additional datasheets, footprints and schematics for SN74HCT00N are listed on our Part Details page. You can also find images and similar parts to SN74HCT00N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT00N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT00N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT00N fall under?
The SN74HCT00N is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT00N when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT00N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT00N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT00N have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Transfer Multisort Elektronik, RS and Rapid Electronics have stock available or on a lead time for SN74HCT00N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT00N often in real-time on the comparison pages.
What if I can't find stock of SN74HCT00N?
You can fill out our help required form which you can use to request a quote for SN74HCT00N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.