Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Logic Family / Base Number | 74HC682 |
---|---|
Comparator Type | Magnitude |
No. of Channels | 8Channels |
No. of Bits | 8bit |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74682, 74682 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74682 |
Logic IC Function | 8bit Magnitude Comparator |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SN74HC682DW?
Additional datasheets, footprints and schematics for SN74HC682DW are listed on our Part Details page. You can also find images and similar parts to SN74HC682DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC682DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC682DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC682DW fall under?
The SN74HC682DW is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to SN74HC682DW when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC682DW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC682DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC682DW have stock available?
There is no stock from authorised distributors for SN74HC682DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC682DW often in real-time on the comparison pages.
What if I can't find stock of SN74HC682DW?
You can fill out our help required form which you can use to request a quote for SN74HC682DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.