SN74HC590AN Logic by Texas Instruments

IC COUNTER BINARY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.49
487
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.31
166
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.84
-
Buy Now
Logo for element14
element14
from US$0.88
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.26
-
Buy Now

Specifications

Logic Family / Base Number 74HC590
Counter Type Binary
Clock Frequency 40MHz
Count Maximum 255
Logic Case Style DIP
No. of Pins 16Pins
Supply Voltage Min 2V
Supply Voltage Max 6V
Logic IC Family 74HC
Logic IC Base Number 74590, 74590
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 74590
Count Max 256
Logic Function Number 74590
Logic IC Function 8bit Binary Counter with 3-State Output
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2V to 6V
Termination Type Through Hole

Alternative Descriptions

IC: digital | Transfer Multisort Elektronik
Ic, Counter, Binary | Newark Electronics
8-Bit Binary Counters With 3-State Output Registers | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74HC590AN?

Additional datasheets, footprints and schematics for SN74HC590AN are listed on our Part Details page. You can also find images and similar parts to SN74HC590AN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74HC590AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC590AN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74HC590AN fall under?

The SN74HC590AN is listed under Semiconductors - ICs > Logic > Counters.

Can I view similar or alternative parts?

You can view similar parts to SN74HC590AN when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC590AN you can contact the distributor directly for product support, shipping queries etc.

Is the SN74HC590AN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74HC590AN have stock available?

Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for SN74HC590AN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74HC590AN often in real-time on the comparison pages.

What if I can't find stock of SN74HC590AN?

You can fill out our help required form which you can use to request a quote for SN74HC590AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay