Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.27
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 650ohm |
Supply Voltage Range | 2V to 6V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | DIP |
Logic Case Style | DIP |
Logic Function Number | 744852 |
Logic IC Base Number | 744852 |
Logic IC Function | Dual 4-to-1 Channel Analog Multiplexer / Demultiplexer |
Logic Type | Analogue Multiplexer / Demultiplexer |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 2µA |
Supply Voltage Max | 6V |
Supply Voltage Min | 2V |
Termination Type | Through Hole |
5-V, 4:1, 2-channel analog multiplexer with injection-current effect control | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HC4852N?
Additional datasheets, footprints and schematics for SN74HC4852N are listed on our Part Details page. You can also find images and similar parts to SN74HC4852N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC4852N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC4852N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC4852N fall under?
The SN74HC4852N is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to SN74HC4852N when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC4852N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC4852N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC4852N have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74HC4852N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC4852N often in real-time on the comparison pages.
What if I can't find stock of SN74HC4852N?
You can fill out our help required form which you can use to request a quote for SN74HC4852N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.