Status: | Unknown |
---|---|
Series: | SN54HC4040 SN74HC4040 |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.24
|
28,264
in stock
|
Buy Now | |
Micros
from US$0.34
|
975
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
128
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
element14
from US$0.80
|
-
|
Buy Now | |
Farnell
from US$0.40
|
-
|
Buy Now |
Logic Family / Base Number | 74HC4040 |
---|---|
Counter Type | Binary Asynchronous |
Clock Frequency | 53MHz |
Count Maximum | 12 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 744040, 744020 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | SN54HC4040 SN74HC4040 |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 744040 |
Logic IC Function | 12bit Asynchronous Binary Counter |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Termination Type | Through Hole |
12-Bit Asynchronous Binary Counters | Texas Instruments |
12-Stage Binary Ripple Counter | Micros |
IC: digital | Transfer Multisort Elektronik |
Counter Single 12-Bit Binary UP 16-Pin PDIP Tube | Avnet America |
Counter Single 12-Bit Binary | RS |
Logic, Async Binary Counter, 16Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC4040N?
Additional datasheets, footprints and schematics for SN74HC4040N are listed on our Part Details page. You can also find images and similar parts to SN74HC4040N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC4040N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC4040N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC4040N fall under?
The SN74HC4040N is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to SN74HC4040N when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC4040N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC4040N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC4040N have stock available?
Authorised distributors including Texas Instruments, Micros, Chip One Stop, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for SN74HC4040N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC4040N often in real-time on the comparison pages.
What if I can't find stock of SN74HC4040N?
You can fill out our help required form which you can use to request a quote for SN74HC4040N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.